Status: | Unknown |
---|---|
Series: | MINI 297 Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 30A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 10.9mm x 3.8mm x 8.8mm |
Product Range | MINI 297 Series |
SVHC | No SVHC (12-Jan-2017) |
Littelfuse Fuse, 30A, 32VDC, Green | Distrelec |
Blade Fuse, 30A, 32Vdc, Fast Acting | Newark Electronics |
BLADE FUSE, 30A, 32VDC, FAST ACTING | element14 |
30 AMP 32VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 0297030.L?
Additional datasheets, footprints and schematics for 0297030.L are listed on our Part Details page. You can also find images and similar parts to 0297030.L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0297030.L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0297030.L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0297030.L fall under?
The 0297030.L is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0297030.L when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0297030.L you can contact the distributor directly for product support, shipping queries etc.
Is the 0297030.L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0297030.L have stock available?
Authorised distributors including Distrelec, CoreStaff, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 0297030.L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0297030.L often in real-time on the comparison pages.
What if I can't find stock of 0297030.L?
You can fill out our help required form which you can use to request a quote for 0297030.L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.