Status: | Unknown |
---|---|
Series: | MINI 297 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
1,875
in stock
|
Buy Now | |
element14
from US$0.16
|
11,752
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
10,051
in stock
|
Buy Now | |
Farnell
from US$0.25
|
8,770
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
8,462
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
5,270
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
4,990
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 25A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 10.9mm x 3.8mm x 8.8mm |
Product Range | MINI 297 Series |
Blade Length | 7.5mm |
Breaking Capacity Current DC | 1000A |
Colour | Natural |
Colour Code | Natural |
External Depth | 3.81mm |
External Length / Height | 8.75mm |
External Width | 10.92mm |
Fuse Size Code | MINI |
Fuse Type Blowing Characteristic | Fast Acting |
FUSE, MINI BLADE, 25A | element14 |
Fuse, Blade, 25A, 32V, Fast Acting | Newark Electronics |
Fuse, MINI 297 Series, Automotive, Fast Blow, Holder, 32VDC, 25A, Clear | Littelfuse 0297025.WXNV | RS Americas |
Fuse: fuse | Transfer Multisort Elektronik |
297 Series Natural Clear Housing 32 V 25 A Mini Blade Fuse | Future Electronics |
25 AMP 32VDC | TTI Europe |
FUSE 32VMINI-OCR-NYLON | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0297025.WXNV?
Additional datasheets, footprints and schematics for 0297025.WXNV are listed on our Part Details page. You can also find images and similar parts to 0297025.WXNV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0297025.WXNV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0297025.WXNV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0297025.WXNV fall under?
The 0297025.WXNV is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0297025.WXNV when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0297025.WXNV you can contact the distributor directly for product support, shipping queries etc.
Is the 0297025.WXNV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0297025.WXNV have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 0297025.WXNV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0297025.WXNV often in real-time on the comparison pages.
What if I can't find stock of 0297025.WXNV?
You can fill out our help required form which you can use to request a quote for 0297025.WXNV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.