Status: | Unknown |
---|---|
Series: | MINI 297 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
84,295
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
10,892
in stock
|
Buy Now | |
element14
from US$0.16
|
10,892
in stock
|
Buy Now | |
Farnell
from US$0.19
|
10,892
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
3,370
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
2,960
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
2,649
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
15
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 20A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 10.9mm x 3.8mm x 8.8mm |
Product Range | MINI 297 Series |
Blade Length | 7.5mm |
Breaking Capacity Current DC | 1000A |
Colour | Yellow |
Colour Code | Yellow |
External Depth | 3.81mm |
External Length / Height | 8.75mm |
External Width | 10.92mm |
Fuse Size Code | MINI |
Fuse Type Blowing Characteristic | Fast Acting |
297 Series Fast-Acting 32 V 20 A 10.9 x 8.8 mm MINI« Yellow Blade Fuse | Future Electronics |
Fuse, Blade, 20A, 32V, Fast Acting | Newark Electronics |
Fuse: fuse | Transfer Multisort Elektronik |
Littelfuse Fuse, 20A, 32VDC, Yellow | Distrelec |
Yellow MINI F Fuse 20A 32V | RS |
FUSE - 32V MINI-OCR-W/VSN-NYLON 20A | Littelfuse 0297020.WXNV | RS Americas |
20A 32V fast AUTOMOTIVE MINI | Rutronik |
FUSE 32V BLADE MINI 20A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0297020.WXNV?
Additional datasheets, footprints and schematics for 0297020.WXNV are listed on our Part Details page. You can also find images and similar parts to 0297020.WXNV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0297020.WXNV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0297020.WXNV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0297020.WXNV fall under?
The 0297020.WXNV is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0297020.WXNV when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0297020.WXNV you can contact the distributor directly for product support, shipping queries etc.
Is the 0297020.WXNV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0297020.WXNV have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 0297020.WXNV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0297020.WXNV often in real-time on the comparison pages.
What if I can't find stock of 0297020.WXNV?
You can fill out our help required form which you can use to request a quote for 0297020.WXNV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.