Status: | Unknown |
---|---|
Series: | MINI 297 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
3,070
in stock
|
Buy Now | |
element14
from US$0.20
|
16,419
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
15,243
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
15,239
in stock
|
Buy Now | |
Farnell
from US$0.18
|
15,239
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
15,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
6,813
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
6,302
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
2,980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,430
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,126
in stock
|
Buy Now | |
Power and Signal Group
-
|
21,000
in stock
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 10A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 10.9mm x 3.8mm x 8.8mm |
Product Range | MINI 297 Series |
FUSE, BLADE, 10A, 32 V, FAST ACTING | element14 |
297 Series Fast-Acting 32V 10 A 10.9 x 8.8 mm MINI« Red Blade Fuse | Future Electronics |
Fuse, Blade, 10A, 32V, Fast Acting | Newark Electronics |
10A 32V fast AUTOMOTIVE MINI | Rutronik |
10 AMP 32VDC | TTI Europe |
FUSE - 32V MINI-OCR-W/VSN-NYLON 10A | Littelfuse 0297010.WXNV | RS Americas |
Littelfuse Fuse, 10A, 32VDC, Red | Distrelec |
Red MINI F Fuse 10A 32V | RS |
Fuse: fuse | Transfer Multisort Elektronik |
Littelfuse part number 0297010.WXNV. FUSE 32VMINI-OCR-NYLON. | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0297010.WXNV?
Additional datasheets, footprints and schematics for 0297010.WXNV are listed on our Part Details page. You can also find images and similar parts to 0297010.WXNV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0297010.WXNV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0297010.WXNV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0297010.WXNV fall under?
The 0297010.WXNV is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0297010.WXNV when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0297010.WXNV you can contact the distributor directly for product support, shipping queries etc.
Is the 0297010.WXNV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0297010.WXNV have stock available?
Authorised distributors including element14, Future Electronics, Newark Electronics, Farnell and Rutronik have stock available or on a lead time for 0297010.WXNV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0297010.WXNV often in real-time on the comparison pages.
What if I can't find stock of 0297010.WXNV?
You can fill out our help required form which you can use to request a quote for 0297010.WXNV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.