Status: | Unknown |
---|---|
Series: | MINI 297 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
11,091
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
42,584
in stock
|
Buy Now | |
element14
from US$0.20
|
41,504
in stock
|
Buy Now | |
Farnell
from US$0.18
|
41,165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
5,240
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
4,308
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
3,000
in stock
|
Buy Now | |
RS
from US$0.21
|
2,710
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
2,655
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
267
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 5A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 10.9mm x 3.8mm x 8.8mm |
Product Range | MINI 297 Series |
Blade Length | 7.5mm |
Breaking Capacity Current DC | 1000A |
Colour | Tan |
Colour Code | Tan |
External Depth | 3.81mm |
External Length / Height | 8.75mm |
External Width | 10.92mm |
Fuse Size Code | MINI |
Fuse Type Blowing Characteristic | Fast Acting |
Fuse, Blade, 5A, 32V, Fast Acting | Newark Electronics |
AUTOMOTIVE FUSE, FAST ACTING, 5A, 32V | element14 |
297 Series Fast-Acting 32 V 5 A 10.9 x 8.8 mm MINI« Tan Blade Fuse | Future Electronics |
Fuse: fuse | Transfer Multisort Elektronik |
Littelfuse Fuse, 5A, 32VDC, Beige | Distrelec |
5 AMP 32VDC | TTI Europe |
Orange MINI F Fuse 5A 32V | RS |
Fuse, Mini Automotive, 5A, 32VDC, Orange Plastic Body, Blade Terminals | Littelfuse 0297005.WXNV | RS Americas |
5A 32V fast MINI | Rutronik |
Littelfuse part number 0297005.WXNV. FUSE 32VMINI-OCR-NYLON 5A. | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0297005.WXNV?
Additional datasheets, footprints and schematics for 0297005.WXNV are listed on our Part Details page. You can also find images and similar parts to 0297005.WXNV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0297005.WXNV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0297005.WXNV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0297005.WXNV fall under?
The 0297005.WXNV is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0297005.WXNV when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0297005.WXNV you can contact the distributor directly for product support, shipping queries etc.
Is the 0297005.WXNV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0297005.WXNV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 0297005.WXNV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0297005.WXNV often in real-time on the comparison pages.
What if I can't find stock of 0297005.WXNV?
You can fill out our help required form which you can use to request a quote for 0297005.WXNV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.