Status: | Unknown |
---|---|
Series: | MINI 297 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
7,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
12,910
in stock
|
Buy Now | |
element14
from US$0.14
|
12,910
in stock
|
Buy Now | |
Farnell
from US$0.18
|
12,910
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
7,340
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
2,676
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
1,004
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 10.9mm x 3.8mm x 8.8mm |
Product Range | MINI 297 Series |
Blade Length | 7.5mm |
Breaking Capacity Current DC | 1000A |
Colour | Violet |
Colour Code | Violet |
External Depth | 3.81mm |
External Length / Height | 8.75mm |
External Width | 10.92mm |
Fuse Size Code | MINI |
Fuse Type Blowing Characteristic | Fast Acting |
Automotive Fuse, 32 V, 3 A, 10.9Mm X 3.8Mm X 8.8Mm, Fast Acting, Mini 297 Series Rohs Compliant: Yes |Littelfuse 0297003.WXNV | Newark Electronics |
FUSE, MINI BLADE, 3A | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
Purple MINI F Fuse 3A 32V | RS |
297 Series Fast-Acting 32 V 3 A 10.9 x 8.8 mm MINI« Violet Blade Fuse | Future Electronics |
FUSE - 32V MINI-OCR-W/VSN-NYLON 3A | Littelfuse 0297003.WXNV | RS Americas |
3A 32V AUTOMOTIVE MINI violet | Rutronik |
3 AMP 32VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 0297003.WXNV?
Additional datasheets, footprints and schematics for 0297003.WXNV are listed on our Part Details page. You can also find images and similar parts to 0297003.WXNV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0297003.WXNV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0297003.WXNV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0297003.WXNV fall under?
The 0297003.WXNV is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0297003.WXNV when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0297003.WXNV you can contact the distributor directly for product support, shipping queries etc.
Is the 0297003.WXNV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0297003.WXNV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 0297003.WXNV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0297003.WXNV often in real-time on the comparison pages.
What if I can't find stock of 0297003.WXNV?
You can fill out our help required form which you can use to request a quote for 0297003.WXNV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.