Status: | Unknown |
---|---|
Series: | MINI 297 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
769
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
2,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
769
in stock
|
Buy Now | |
element14
from US$0.23
|
769
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
45
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 10.9mm x 3.8mm x 8.8mm |
Product Range | MINI 297 Series |
SVHC | No SVHC (12-Jan-2017) |
Automotive Fuses MINIFUSE-F2A 32V | Future Electronics |
Blade Fuse, 2A, 32Vdc, Fast Acting | Newark Electronics |
BLADE FUSE, 2A, 32VDC, FAST ACTING | element14 |
2A 32V fast AUTO MINI grey | Rutronik |
MINI® 32V FUSE 2 AMP | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0297002.L?
Additional datasheets, footprints and schematics for 0297002.L are listed on our Part Details page. You can also find images and similar parts to 0297002.L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0297002.L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0297002.L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0297002.L fall under?
The 0297002.L is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0297002.L when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0297002.L you can contact the distributor directly for product support, shipping queries etc.
Is the 0297002.L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0297002.L have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for 0297002.L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0297002.L often in real-time on the comparison pages.
What if I can't find stock of 0297002.L?
You can fill out our help required form which you can use to request a quote for 0297002.L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.