029-1014 Re-Reeling Kits & Accessories by Multicomp

TAPE EXTENDER 16MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$81.00

Distributor Stock
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$81.00
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Accessory Type 16mm Tape Extenders
For Use With 16mm Leader Tapes
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Tape Extender, 16Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 029-1014?

Additional datasheets, footprints and schematics for 029-1014 are listed on our Part Details page. You can also find images and similar parts to 029-1014 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 029-1014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 029-1014 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 029-1014 fall under?

The 029-1014 is listed under Tools & Maintenance > Re-Reeling Kits & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 029-1014 when available in the Re-Reeling Kits & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 029-1014 you can contact the distributor directly for product support, shipping queries etc.

Is the 029-1014 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 029-1014 have stock available?

Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 029-1014.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 029-1014 often in real-time on the comparison pages.

What if I can't find stock of 029-1014?

You can fill out our help required form which you can use to request a quote for 029-1014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay