Status: | Unknown |
---|---|
Series: | ATOF Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
2,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
16,688
in stock
|
Buy Now | |
element14
from US$0.23
|
16,688
in stock
|
Buy Now | |
Farnell
from US$0.22
|
16,688
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
10,970
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
6,000
in stock
|
Buy Now | |
Power and Signal Group
from US$0.13
|
5,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
4,261
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
1,989
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
1,903
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
761
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 40A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 19.1mm x 5mm x 19mm |
Product Range | ATOF Series |
Breaking Capacity Current DC | 1000A |
Colour Code | Amber |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Automotive Fuse, 32 V, 40 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant: Yes |Littelfuse 0287040.PXCN | Newark Electronics |
FUSE, ATOF, BLADE, 40A | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
287 Series Fast-Acting 32 V 40 A 19.05 x 12.19 mm ATOFÔ Blade Fuse | Future Electronics |
FUSE 32V BLADE ATO 40A | Power and Signal Group |
Orange ATOF F Fuse 40A 32V | RS |
Littelfuse Automotive Fuse, 40A, 32V, Orange | Distrelec |
Fuse, ATOF, Automotive, 40A, 32V, Nylon w/Tin-Plated Blade Terminals, Orange | Littelfuse 0287040.PXCN | RS Americas |
40A 32V ATOF Low-Current orange | Rutronik |
40 AMP 32VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 0287040.PXCN?
Additional datasheets, footprints and schematics for 0287040.PXCN are listed on our Part Details page. You can also find images and similar parts to 0287040.PXCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0287040.PXCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0287040.PXCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0287040.PXCN fall under?
The 0287040.PXCN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0287040.PXCN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0287040.PXCN you can contact the distributor directly for product support, shipping queries etc.
Is the 0287040.PXCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0287040.PXCN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 0287040.PXCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0287040.PXCN often in real-time on the comparison pages.
What if I can't find stock of 0287040.PXCN?
You can fill out our help required form which you can use to request a quote for 0287040.PXCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.