Status: | Unknown |
---|---|
Series: | ATOF Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,210
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,033
in stock
|
Buy Now | |
element14
from US$0.26
|
1,033
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,033
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
714
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 35A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 19.1mm x 5mm x 19mm |
Product Range | ATOF Series |
Breaking Capacity Current DC | 1000A |
Colour Code | Blue Green |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Fuse: fuse | Transfer Multisort Elektronik |
Automotive Fuse, 32 V, 35 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant: Yes |Littelfuse 0287035.PXCN | Newark Electronics |
FUSE, ATOF, BLADE, 35A | element14 |
Littelfuse Automotive Fuse, 35A, 32V, Green | Distrelec |
287 Series Fast-Acting 32 V 35 A 19.05 x 12.19 mm ATOFÔ Blade Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0287035.PXCN?
Additional datasheets, footprints and schematics for 0287035.PXCN are listed on our Part Details page. You can also find images and similar parts to 0287035.PXCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0287035.PXCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0287035.PXCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0287035.PXCN fall under?
The 0287035.PXCN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0287035.PXCN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0287035.PXCN you can contact the distributor directly for product support, shipping queries etc.
Is the 0287035.PXCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0287035.PXCN have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0287035.PXCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0287035.PXCN often in real-time on the comparison pages.
What if I can't find stock of 0287035.PXCN?
You can fill out our help required form which you can use to request a quote for 0287035.PXCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.