Status: | Unknown |
---|---|
Series: | ATOF Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
3,508
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
78,855
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
24,156
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
22,000
in stock
|
Buy Now | |
element14
from US$0.20
|
6,742
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
6,233
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
5,812
in stock
|
Buy Now | |
Farnell
from US$0.17
|
5,311
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Distrelec
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 20A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 19.1mm x 5mm x 19mm |
Product Range | ATOF Series |
SVHC | No SVHC (15-Jan-2018) |
Breaking Capacity Current DC | 1000A |
Colour Code | Yellow |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
287 Series Fast-Acting 32 V 20 A 19.05 x 12.19 mm ATOFÔ Blade Fuse | Future Electronics |
Fuse: fuse | Transfer Multisort Elektronik |
20 AMP 32VDC | TTI Europe |
FUSE, ATOF, BLADE, 20A | element14 |
Fuse, ATOF, Automotive, 20A, 32V, Nylon w/Tin-Plated Blade Terminals, Yellow | Littelfuse 0287020.PXCN | RS Americas |
Automotive Fuse, 32 V, 20 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant: Yes |Littelfuse 0287020.PXCN | Newark Electronics |
Yellow ATOF F Fuse 20A 32V | RS |
20A 32V ATOF Low-Current yellow | Rutronik |
Littelfuse Automotive Fuse, 20A, 32V, Yellow | Distrelec |
Littelfuse part number 0287020.PXCN. FUSE 32V ATO 20A NYLON. | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0287020.PXCN?
Additional datasheets, footprints and schematics for 0287020.PXCN are listed on our Part Details page. You can also find images and similar parts to 0287020.PXCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0287020.PXCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0287020.PXCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0287020.PXCN fall under?
The 0287020.PXCN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0287020.PXCN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0287020.PXCN you can contact the distributor directly for product support, shipping queries etc.
Is the 0287020.PXCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0287020.PXCN have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, TTI Europe, element14 and RS Americas have stock available or on a lead time for 0287020.PXCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0287020.PXCN often in real-time on the comparison pages.
What if I can't find stock of 0287020.PXCN?
You can fill out our help required form which you can use to request a quote for 0287020.PXCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.