Status: | Unknown |
---|---|
Series: | ATOF Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
6,440
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
154,477
in stock
|
Buy Now | |
element14
from US$0.20
|
154,308
in stock
|
Buy Now | |
Farnell
from US$0.17
|
154,134
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
30,075
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
18,530
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
3,761
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
2,769
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
2,000
in stock
|
Buy Now | |
Carlton-Bates
-
|
35
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 15A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 19.1mm x 5mm x 19mm |
Product Range | ATOF Series |
Breaking Capacity Current DC | 1000A |
Colour Code | Blue |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Automotive Fuse, 32 V, 15 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant: Yes |Littelfuse 0287015.PXCN | Newark Electronics |
AUTOMOTIVE FUSE, 15A, 32V | element14 |
287 Series Fast-Acting 32 V 15 A 19.05 x 12.19 mm ATOFÔ Blade Fuse | Future Electronics |
Fuse: fuse | Transfer Multisort Elektronik |
15 AMP 32VDC | TTI Europe |
Blue ATOF F Fuse 15A 32V | RS |
15A 32V ATOF Low-Current blue | Rutronik |
Fuse, ATOF, Automotive, 15A, 32V, Nylon w/Tin-Plated Blade Terminals, Blue | Littelfuse 0287015.PXCN | RS Americas |
Littelfuse Automotive Fuse, 15A, 32V, Blue | Distrelec |
Fuse, Automotive Blade | Carlton-Bates |
Littelfuse part number 0287015.PXCN. FUSE 32V ATO 15A NYLON. | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0287015.PXCN?
Additional datasheets, footprints and schematics for 0287015.PXCN are listed on our Part Details page. You can also find images and similar parts to 0287015.PXCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0287015.PXCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0287015.PXCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0287015.PXCN fall under?
The 0287015.PXCN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0287015.PXCN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0287015.PXCN you can contact the distributor directly for product support, shipping queries etc.
Is the 0287015.PXCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0287015.PXCN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 0287015.PXCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0287015.PXCN often in real-time on the comparison pages.
What if I can't find stock of 0287015.PXCN?
You can fill out our help required form which you can use to request a quote for 0287015.PXCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.