Status: | Unknown |
---|---|
Series: | ATOF Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
5,790
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
26,223
in stock
|
Buy Now | |
element14
from US$0.25
|
23,259
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
22,652
in stock
|
Buy Now | |
Farnell
from US$0.17
|
21,396
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
3,036
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
2,039
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,210
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Carlton-Bates
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 5A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 19.1mm x 5mm x 19mm |
Product Range | ATOF Series |
Breaking Capacity Current DC | 1000A |
Colour Code | Tan |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Fuse: fuse | Transfer Multisort Elektronik |
AUTOMOTIVE FUSE, 5A, 32V | element14 |
Automotive Fuse, 32 V, 5 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant: Yes |Littelfuse 0287005.PXCN | Newark Electronics |
5A 32V AUTO ATO beige nylon | Rutronik |
Orange ATOF F Fuse 5A 32V | RS |
287 Series Fast-Acting 32 V 5 A 19.05 x 12.19 mm ATOFÔ Blade Fuse | Future Electronics |
Littelfuse Automotive Fuse, 5A, 32V, Beige | Distrelec |
Fuse, ATOF, Automotive, 5A, 32V, Nylon w/Tin-Plated Blade Terminals, Tan | Littelfuse 0287005.PXCN | RS Americas |
Fuse, Automotive Blade | Carlton-Bates |
5.0 AMP 32VDC | TTI Europe |
Littelfuse part number 0287005.PXCN. FUSE 32V ATO 5A NYLON | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0287005.PXCN?
Additional datasheets, footprints and schematics for 0287005.PXCN are listed on our Part Details page. You can also find images and similar parts to 0287005.PXCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0287005.PXCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0287005.PXCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0287005.PXCN fall under?
The 0287005.PXCN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0287005.PXCN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0287005.PXCN you can contact the distributor directly for product support, shipping queries etc.
Is the 0287005.PXCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0287005.PXCN have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Newark Electronics, Farnell and Rutronik have stock available or on a lead time for 0287005.PXCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0287005.PXCN often in real-time on the comparison pages.
What if I can't find stock of 0287005.PXCN?
You can fill out our help required form which you can use to request a quote for 0287005.PXCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.