Status: | Unknown |
---|---|
Series: | ATOF Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
4,830
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
243,670
in stock
|
Buy Now | |
element14
from US$0.25
|
23,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
22,661
in stock
|
Buy Now | |
Farnell
from US$0.22
|
22,060
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
2,469
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
1,805
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
130
in stock
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 19.1mm x 5mm x 19mm |
Product Range | ATOF Series |
Breaking Capacity Current DC | 1000A |
Colour Code | Violet |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
287 Series Fast-Acting 32 V 3 A 19.05 x 12.19 mm ATOFÔ Blade Fuse | Future Electronics |
FUSE, ATOF, BLADE, 3A | element14 |
Automotive Fuse, 32 V, 3 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant: Yes |Littelfuse 0287003.PXCN | Newark Electronics |
3.0 AMP 32VDC | TTI Europe |
3A 32V AUTO ATO violet | Rutronik |
Purple ATOF F Fuse 3A 32V | RS |
Fuse, ATOF, Automotive, 3A, 32V, Nylon w/Tin-Plated Blade Terminals, Violet | Littelfuse 0287003.PXCN | RS Americas |
Littelfuse Automotive Fuse, 3A, 32V, Violet | Distrelec |
Where can I find additional details, specifications and documents for a 0287003.PXCN?
Additional datasheets, footprints and schematics for 0287003.PXCN are listed on our Part Details page. You can also find images and similar parts to 0287003.PXCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0287003.PXCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0287003.PXCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0287003.PXCN fall under?
The 0287003.PXCN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0287003.PXCN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0287003.PXCN you can contact the distributor directly for product support, shipping queries etc.
Is the 0287003.PXCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0287003.PXCN have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for 0287003.PXCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0287003.PXCN often in real-time on the comparison pages.
What if I can't find stock of 0287003.PXCN?
You can fill out our help required form which you can use to request a quote for 0287003.PXCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.