Status: | Unknown |
---|---|
Series: | ATOF Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
10,690
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
46,083
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
34,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
26,247
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
16,340
in stock
|
Buy Now | |
element14
from US$0.25
|
16,145
in stock
|
Buy Now | |
Farnell
from US$0.17
|
13,590
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
4,301
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
935
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
860
in stock
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 19.1mm x 5mm x 19mm |
Product Range | ATOF Series |
Breaking Capacity Current DC | 1000A |
Colour Code | Grey |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Fuse: fuse | Transfer Multisort Elektronik |
2.0 AMP 32VDC | TTI Europe |
287 Series Fast-Acting 32 V 2 A 19.05 x 12.19 mm ATOFÔ Blade Fuse | Future Electronics |
Fuse, Automotive, 2A, 32V, Fast Acting | Newark Electronics |
FUSE, ATOF, BLADE, 2A | element14 |
Grey ATOF F Fuse 2A 32V | RS |
Littelfuse Automotive Fuse, 2A, 32V, Grey | Distrelec |
2A 32V ATOF Low-Current grey | Rutronik |
Fuse, ATOF, Automotive, 2A, 32V, Nylon w/Tin-Plated Blade Terminals, Gray | Littelfuse 0287002.PXCN | RS Americas |
Where can I find additional details, specifications and documents for a 0287002.PXCN?
Additional datasheets, footprints and schematics for 0287002.PXCN are listed on our Part Details page. You can also find images and similar parts to 0287002.PXCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0287002.PXCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0287002.PXCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0287002.PXCN fall under?
The 0287002.PXCN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0287002.PXCN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0287002.PXCN you can contact the distributor directly for product support, shipping queries etc.
Is the 0287002.PXCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0287002.PXCN have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 0287002.PXCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0287002.PXCN often in real-time on the comparison pages.
What if I can't find stock of 0287002.PXCN?
You can fill out our help required form which you can use to request a quote for 0287002.PXCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.