Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | 230V |
---|---|
Output Power | 400W |
External Height - Metric | 90mm |
External Width - Metric | 85mm |
External Depth - Metric | 113mm |
External Height - Imperial | 3.54" |
External Width - Imperial | 3.35" |
External Depth - Imperial | 4.45" |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Blower | Transfer Multisort Elektronik |
Fan heater, thermostat, clip, 400W 230V | RS |
Fan Heater, 400W, -40 To 158 Deg F, 230V | Newark Electronics |
FAN HEATER, 400W, -40 TO 158 DEG F, 230V | element14 |
Where can I find additional details, specifications and documents for a 02820.0-06?
Additional datasheets, footprints and schematics for 02820.0-06 are listed on our Part Details page. You can also find images and similar parts to 02820.0-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02820.0-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02820.0-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02820.0-06 fall under?
The 02820.0-06 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 02820.0-06 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02820.0-06 you can contact the distributor directly for product support, shipping queries etc.
Is the 02820.0-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02820.0-06 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 02820.0-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02820.0-06 often in real-time on the comparison pages.
What if I can't find stock of 02820.0-06?
You can fill out our help required form which you can use to request a quote for 02820.0-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.