Status: | Unknown |
---|---|
Series: | 282 Series |
RoHS: | Unknown |
Fuse Holder Type | Plug In Fuse Holder |
---|---|
Fuse Current | 5A |
Fuse Size Held | MICRO |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | 282 Series |
Voltage Rating VAC | 125V |
Fuse Holder, Plug-In Fuse, Panel Mount | Newark Electronics |
FUSE HOLDER, PLUG-IN FUSE, PANEL MOUNT | element14 |
Fuseholder Microfuse Plug In Panel Mount | RS |
5 A 125 V Neoprene Rear Panel Mount Type Fuseholder | Future Electronics |
Fuseholder, Microfuse Plug In, Rear Panel Mount | Littelfuse 02820002Z | RS Americas |
Where can I find additional details, specifications and documents for a 02820002Z?
Additional datasheets, footprints and schematics for 02820002Z are listed on our Part Details page. You can also find images and similar parts to 02820002Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02820002Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02820002Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02820002Z fall under?
The 02820002Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 02820002Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02820002Z you can contact the distributor directly for product support, shipping queries etc.
Is the 02820002Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02820002Z have stock available?
Authorised distributors including Newark Electronics, element14, RS, Future Electronics and RS Americas have stock available or on a lead time for 02820002Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02820002Z often in real-time on the comparison pages.
What if I can't find stock of 02820002Z?
You can fill out our help required form which you can use to request a quote for 02820002Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.