Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CBR-2-2-A-(B3),
1-1190218-4 |
Prices starting from US$27.91
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$27.91
|
-
|
Buy Now |
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Number of Branches/Legs | 2 |
Recovered Wall Thickness (Max) (Leg) | .08in, 2mm |
Application Diameter (Max) (Leg) | .75in, 19mm |
Application Diameter (Min) (Body) | 32mm, 1.25in |
Application Diameter (Min) (Leg) | .3in, 8mm |
Recovered Wall Thickness (Max) (Body) | 2mm, .08in |
Expanded Inside Diameter (Min) (Leg) | .87in, 22mm |
Wall Thickness | Thick/Heavy |
Recovered Inside Diameter (Max) (Body) | 32mm, 1.26in |
Leg Length | 70mm, 2.76in |
Application Diameter (Max) (Body) | 1.7in, 43mm |
Overall Length | 170mm, 6.69in |
Expanded Inside Diameter (Min) (Body) | 1.89in, 48mm |
Recovered Inside Diameter (Max) (Leg) | 7mm, .28in |
Voltage Rating | ≤ 1kV |
UL Rating | No |
CSA Certified | No |
Mechanical Reinforcement | No |
Low Smoke Emission | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Mechanical Resistance | Against Mechanical Impact |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Emission Free | No |
Other Colors Available | No |
Standard Pack | 3 |
Product Availability | AMERICAS, EMEA, ANZPAC, ASIA |
Minimum Order Quantity | 3 |
Component Design | Heat Shrink |
Material System | Crosslinked Polyolefin |
Product Type | Cable Breakout Boot |
Shrink Ratio | < 2:1 |
Adhesive Coating | Yes |
Coating Style | Planar, Spiral |
Wall Style (Excluding Adhesive) | Single |
Technology | Heat Shrink |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
CBR-2-2-A-(B3) | TE Connectivity 028145-000 | RS Americas |
Where can I find additional details, specifications and documents for a 028145-000?
Additional datasheets, footprints and schematics for 028145-000 are listed on our Part Details page. You can also find images and similar parts to 028145-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 028145-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 028145-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 028145-000 fall under?
The 028145-000 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 028145-000 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 028145-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 028145-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 028145-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 028145-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 028145-000 often in real-time on the comparison pages.
What if I can't find stock of 028145-000?
You can fill out our help required form which you can use to request a quote for 028145-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.