Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$62.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$97.06
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$99.26
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$269.03
|
-
|
Buy Now | |
element14
from US$105.11
|
-
|
Buy Now | |
Distrelec
from US$127.91
|
-
|
Buy Now | |
Farnell
from US$62.42
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Voltage Rating VAC | 230V |
---|---|
Output Power | 250W |
External Height - Metric | 90mm |
External Width - Metric | 85mm |
External Depth - Metric | 111mm |
External Height - Imperial | 3.54" |
External Width - Imperial | 3.35" |
External Depth - Imperial | 4.37" |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Small fan heater, screw fixing 250W 230V | RS |
Blower heater | Transfer Multisort Elektronik |
Fan Heater, 250W, -49 To 158 Deg F, 230V | Newark Electronics |
FAN HEATER, 250W, T/SAFE, SCREW MNT | element14 |
STEGO PTC Fan Heater 111x90x85 mm 45 m³/h | Distrelec |
Where can I find additional details, specifications and documents for a 02811.0-01?
Additional datasheets, footprints and schematics for 02811.0-01 are listed on our Part Details page. You can also find images and similar parts to 02811.0-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02811.0-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02811.0-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02811.0-01 fall under?
The 02811.0-01 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 02811.0-01 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02811.0-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 02811.0-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02811.0-01 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 02811.0-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02811.0-01 often in real-time on the comparison pages.
What if I can't find stock of 02811.0-01?
You can fill out our help required form which you can use to request a quote for 02811.0-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.