02811.0-00 Enclosures, Racks & Accessories by STEGO Elektrotechnik

FAN HEATER 250W T/SAFE D/RAIL CLIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$67.73

Distributor Stock
Logo for RS
RS
from US$97.06
90
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$88.77
27
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$179.77
-
Buy Now
Logo for Farnell
Farnell
from US$67.73
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Voltage Rating VAC 230V
Output Power 250W
External Height - Metric 90mm
External Width - Metric 85mm
External Depth - Metric 111mm
External Height - Imperial 3.54"
External Width - Imperial 3.35"
External Depth - Imperial 4.37"
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Small fan heater, clip fixing 250W 230V | RS
Blower | Transfer Multisort Elektronik
Fan Heater, 250W, -49 To 158 Deg F, 230V | Newark Electronics
FAN HEATER, 250W, T/SAFE, D/RAIL CLIP | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02811.0-00?

Additional datasheets, footprints and schematics for 02811.0-00 are listed on our Part Details page. You can also find images and similar parts to 02811.0-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02811.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02811.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02811.0-00 fall under?

The 02811.0-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 02811.0-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02811.0-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 02811.0-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 02811.0-00 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Farnell and Relay Specialties have stock available or on a lead time for 02811.0-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02811.0-00 often in real-time on the comparison pages.

What if I can't find stock of 02811.0-00?

You can fill out our help required form which you can use to request a quote for 02811.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay