Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$82.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$104.45
|
19
in stock
|
Buy Now | |
Distrelec
from US$88.55
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$107.39
|
18
in stock
|
Buy Now | |
element14
from US$91.09
|
4
in stock
|
Buy Now | |
Farnell
from US$84.19
|
4
in stock
|
Buy Now | |
RS Americas
from US$102.17
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$82.59
|
-
|
Buy Now | |
Sager
from US$87.16
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Voltage Rating VAC | 230V |
---|---|
Output Power | 400W |
External Height - Metric | 90mm |
External Width - Metric | 85mm |
External Depth - Metric | 111mm |
External Height - Imperial | 3.54" |
External Width - Imperial | 3.35" |
External Depth - Imperial | 4.37" |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Small fan heater, screw fixing 400W 230V | RS |
Blower heater | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
EAO Alarm Indicator Black EAO 02 Series | Distrelec |
BUZZER, 85DB, 55VAC/75VDC, IP40 | element14 |
Buzzer, Flush, Black, Plastic, 10/55VAC, Fits 21.2x41.2mm Cut-Out, IP40:Screw | EAO 02-810.001 | RS Americas |
Buzzer, 85Db, 55Vac/75Vdc, Ip40 | Newark Electronics |
Piezo Buzzers & Audio Indicators LENS REMOVER | Sager |
Alarmgeber SCH 24x36 10-55VAC/10-75VDC | Boersig |
Where can I find additional details, specifications and documents for a 02810.0-01?
Additional datasheets, footprints and schematics for 02810.0-01 are listed on our Part Details page. You can also find images and similar parts to 02810.0-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02810.0-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02810.0-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02810.0-01 fall under?
The 02810.0-01 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 02810.0-01 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02810.0-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 02810.0-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02810.0-01 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 02810.0-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02810.0-01 often in real-time on the comparison pages.
What if I can't find stock of 02810.0-01?
You can fill out our help required form which you can use to request a quote for 02810.0-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.