Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$78.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.49
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$78.57
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$100.52
|
8
in stock
|
Buy Now | |
element14
from US$111.03
|
8
in stock
|
Buy Now | |
Farnell
from US$105.01
|
8
in stock
|
Buy Now | |
Distrelec
from US$105.02
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Voltage Rating VAC | 230V |
---|---|
Output Power | 150W |
External Height - Metric | 75mm |
External Width - Metric | 65mm |
External Depth - Metric | 90mm |
External Height - Imperial | 2.95" |
External Width - Imperial | 2.56" |
External Depth - Imperial | 3.54" |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Small fan heater, clip fixing 150W 230V | RS |
Blower | Transfer Multisort Elektronik |
Heater, Touch Safe Ptc Fan, Din Clip, 230 V, 150 W, 75 Mm, 65 Mm, 90 Mm, 2.95 " Rohs Compliant: Yes |Stego 02800.0-00 | Newark Electronics |
FAN HEATER, 150W, T/SAFE, D/RAIL CLIP | element14 |
STEGO Heater CS028 90x75x65mm 13.8 m³/h | Distrelec |
Where can I find additional details, specifications and documents for a 02800.0-00?
Additional datasheets, footprints and schematics for 02800.0-00 are listed on our Part Details page. You can also find images and similar parts to 02800.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02800.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02800.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02800.0-00 fall under?
The 02800.0-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 02800.0-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02800.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 02800.0-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02800.0-00 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 02800.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02800.0-00 often in real-time on the comparison pages.
What if I can't find stock of 02800.0-00?
You can fill out our help required form which you can use to request a quote for 02800.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.