Status: | Unknown |
---|---|
Series: | 280 Series |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | Wago 280 Series Terminal Blocks |
No. of Positions | - |
Pitch Spacing | - |
Product Range | 280 Series |
SVHC | No SVHC (15-Jan-2018) |
TERMINAL BLOCK JUMPER | element14 |
Where can I find additional details, specifications and documents for a 0280-0402?
Additional datasheets, footprints and schematics for 0280-0402 are listed on our Part Details page. You can also find images and similar parts to 0280-0402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0280-0402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0280-0402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0280-0402 fall under?
The 0280-0402 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0280-0402 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0280-0402 you can contact the distributor directly for product support, shipping queries etc.
Is the 0280-0402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0280-0402 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 0280-0402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0280-0402 often in real-time on the comparison pages.
What if I can't find stock of 0280-0402?
You can fill out our help required form which you can use to request a quote for 0280-0402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.