Status: | Unknown |
---|---|
Series: | MICRO Series |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.75
|
1,729
in stock
|
Buy Now | |
Newark Electronics
from US$3.53
|
724
in stock
|
Buy Now | |
element14
from US$3.56
|
503
in stock
|
Buy Now | |
Farnell
from US$3.13
|
381
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.79
|
90
in stock
|
Buy Now | |
RS
from US$4.11
|
82
in stock
|
Buy Now | |
RS Americas
from US$6.42
|
76
in stock
|
Buy Now |
Fuse Current | 1A |
---|---|
Voltage Rating VAC | 125VAC |
Product Range | MICRO Series |
Voltage Rating V DC | 125VDC |
Blow Characteristic | Very Fast Acting |
Fuse Case Style | Radial Leaded |
Breaking Capacity Current AC | 10kA |
Breaking Capacity Current DC | 10kA |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Body Diameter | 6.35mm |
Breaking Capacity | 10kA @ 125V AC / DC |
Fuse Mounting | Through Hole |
Fuse Size Code | TR3 |
Fuse Size Imperial | 0.25" x 0.35" |
Fuse Size Metric | 6.35mm x 8.89mm |
Fuse Type Blowing Characteristic | Very Fast Acting |
Lead Length | 4.34mm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
273 Series Very Fast-Acting 125 V 1 A ╪ 6.35 x 8.89 mm Radial Lead MICROÔ Fuse | Future Electronics |
Fuse, Pcb, 1A, 125V, Very Fast Acting | Newark Electronics |
FUSE, LEADED, FAST ACTING, 1A | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse Very Fast Acting 1A Micro | RS |
Fuse, Subminiature, Very Fast-Acting, 1 A, 125 V, 0.088 Ohms, Plug-In, 0.17 in. | Littelfuse 0273001.H | RS Americas |
Where can I find additional details, specifications and documents for a 0273001.H?
Additional datasheets, footprints and schematics for 0273001.H are listed on our Part Details page. You can also find images and similar parts to 0273001.H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0273001.H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0273001.H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0273001.H fall under?
The 0273001.H is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0273001.H when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0273001.H you can contact the distributor directly for product support, shipping queries etc.
Is the 0273001.H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0273001.H have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 0273001.H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0273001.H often in real-time on the comparison pages.
What if I can't find stock of 0273001.H?
You can fill out our help required form which you can use to request a quote for 0273001.H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.