02700.9-02 Enclosure, Rack & Cabinet Accessories by STEGO Elektrotechnik

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$387.96

Distributor Stock
Logo for Farnell
Farnell
from US$405.75
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$387.96
-
Buy Now
Logo for element14
element14
from US$390.26
-
Buy Now

Specifications

Voltage Rating VAC 120V
Output Power 550W
External Height - Metric 127mm
External Width - Metric 100mm
External Depth - Metric 165mm
External Height - Imperial 5"
External Width - Imperial 3.94"
External Depth - Imperial 6.5"
RoHS Compliant Yes

Alternative Descriptions

Voltage Rating Vac:120V | Newark Electronics
Voltage Rating VAC:120V | element14
Voltage Rating VAC: 120V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02700.9-02?

Additional datasheets, footprints and schematics for 02700.9-02 are listed on our Part Details page. You can also find images and similar parts to 02700.9-02 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02700.9-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02700.9-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02700.9-02 fall under?

The 02700.9-02 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters.

Can I view similar or alternative parts?

You can view similar parts to 02700.9-02 when available in the Cabinet Heaters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02700.9-02 you can contact the distributor directly for product support, shipping queries etc.

Is the 02700.9-02 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 02700.9-02 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 02700.9-02.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02700.9-02 often in real-time on the comparison pages.

What if I can't find stock of 02700.9-02?

You can fill out our help required form which you can use to request a quote for 02700.9-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay