Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Electronic |
---|---|
Enclosure Material | Phenolic |
External Height - Metric | 58.42mm |
External Width - Metric | 134.37mm |
External Depth - Metric | 173.482mm |
IP Rating | - |
Body Color | Black |
Enclosure, Box/Lid, Desktop, Phenolic, Black,6.813x5.281x2.281 In, BuyLid Seperately | Davies Molding 0260-K | RS Americas |
Enclosure, Electronic, Phenolic, Black | Newark Electronics |
ENCLOSURE, ELECTRONIC, PHENOLIC, BLACK | Farnell |
Where can I find additional details, specifications and documents for a 0260-K?
Additional datasheets, footprints and schematics for 0260-K are listed on our Part Details page. You can also find images and similar parts to 0260-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0260-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0260-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0260-K fall under?
The 0260-K is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 0260-K when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0260-K you can contact the distributor directly for product support, shipping queries etc.
Is the 0260-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0260-K have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0260-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0260-K often in real-time on the comparison pages.
What if I can't find stock of 0260-K?
You can fill out our help required form which you can use to request a quote for 0260-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.