Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$172.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$224.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$202.79
|
-
|
Buy Now | |
Avnet America
from US$190.45
|
-
|
Buy Now | |
RS Americas
from US$327.53
|
-
|
Buy Now | |
element14
from US$235.40
|
-
|
Buy Now | |
Avnet Asia
from US$248.83
|
-
|
Buy Now | |
Richardson RFPD
from US$172.93
|
-
|
Buy Now | |
Sager
from US$197.27
|
-
|
Buy Now |
Lvdt Mhr 010 Assy Rohs Compliant: Yes |Te Connectivity 02560406-000 | Newark Electronics |
Linear Type Position Sensor 1000G Shock 3V | Avnet America |
LVDT MHR 010 ASSY | TE Connectivity 02560406-000 | RS Americas |
LVDT, AC, 0.01", 300 OHM, 20KHZ | element14 |
POSITION SENSORS | Richardson RFPD |
Linear Displacement Sensors MINI GP AC LVDT 6.05 V/V/INCH | Sager |
Where can I find additional details, specifications and documents for a 02560406-000?
Additional datasheets, footprints and schematics for 02560406-000 are listed on our Part Details page. You can also find images and similar parts to 02560406-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02560406-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02560406-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02560406-000 fall under?
The 02560406-000 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to 02560406-000 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02560406-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 02560406-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02560406-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Asia have stock available or on a lead time for 02560406-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02560406-000 often in real-time on the comparison pages.
What if I can't find stock of 02560406-000?
You can fill out our help required form which you can use to request a quote for 02560406-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.