Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$201.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$257.24
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$312.54
|
2
in stock
|
Buy Now | |
element14
from US$274.15
|
2
in stock
|
Buy Now | |
Future Electronics
from US$246.72
|
-
|
Buy Now | |
Avnet America
from US$221.80
|
-
|
Buy Now | |
RS Americas
from US$403.47
|
-
|
Buy Now | |
TTI Europe
from US$256.76
|
-
|
Buy Now | |
Richardson RFPD
from US$201.39
|
-
|
Buy Now | |
Sager
from US$229.73
|
-
|
Buy Now |
Lvdt, Ac, 0.005", 302Ohm, 20Khz Rohs Compliant: Yes |Te Connectivity 02560405-000 | Newark Electronics |
LVDT, AC, 0.005", 302OHM, 20KHZ | element14 |
LVDT MHR 005 ASSY | Future Electronics |
Linear Type Position Sensor 1000G Shock 3V | Avnet America |
LVDT MHR 005 ASSY | TE Connectivity 02560405-000 | RS Americas |
POSITION SENSORS | Richardson RFPD |
Linear Displacement Sensors LVDT MHR 005 ASSY | Sager |
Where can I find additional details, specifications and documents for a 02560405-000?
Additional datasheets, footprints and schematics for 02560405-000 are listed on our Part Details page. You can also find images and similar parts to 02560405-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02560405-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02560405-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02560405-000 fall under?
The 02560405-000 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to 02560405-000 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02560405-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 02560405-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02560405-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 02560405-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02560405-000 often in real-time on the comparison pages.
What if I can't find stock of 02560405-000?
You can fill out our help required form which you can use to request a quote for 02560405-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.