Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light Color | Daylight |
---|---|
Lumen Output | 900lm |
Power Rating | 5W |
Supply Voltage | 48VDC |
Light Bar Length | 351mm |
IP Rating | IP20 |
Product Range | - |
LED Enclosure Lamp PIR 24-48vdc | RS |
Led Light Bar, 5W, 24-48Vdc | Newark Electronics |
LED LIGHT BAR, 5W, 24-48VDC | element14 |
Where can I find additional details, specifications and documents for a 02541.1-01?
Additional datasheets, footprints and schematics for 02541.1-01 are listed on our Part Details page. You can also find images and similar parts to 02541.1-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02541.1-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02541.1-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02541.1-01 fall under?
The 02541.1-01 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 02541.1-01 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02541.1-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 02541.1-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02541.1-01 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 02541.1-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02541.1-01 often in real-time on the comparison pages.
What if I can't find stock of 02541.1-01?
You can fill out our help required form which you can use to request a quote for 02541.1-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.