Status: | Unknown |
---|---|
Series: | Ecoline LED 025 Series |
RoHS: | Unknown |
Light Color | White |
---|---|
Lumen Output | 400lm |
Power Rating | 5W |
Supply Voltage | 240VAC |
Light Bar Length | 351mm |
IP Rating | IP20 |
Product Range | Ecoline LED 025 Series |
LED lamp | Transfer Multisort Elektronik |
STEGO LED Lamp Ecoline, Magnet | Distrelec |
Enclosure Light, 5W, 240V, Magnet Mnt | Newark Electronics |
Where can I find additional details, specifications and documents for a 02540.3-10?
Additional datasheets, footprints and schematics for 02540.3-10 are listed on our Part Details page. You can also find images and similar parts to 02540.3-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02540.3-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02540.3-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02540.3-10 fall under?
The 02540.3-10 is listed under Lighting Products > LED Light Bars.
Can I view similar or alternative parts?
You can view similar parts to 02540.3-10 when available in the LED Light Bars range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02540.3-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 02540.3-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02540.3-10 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for 02540.3-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02540.3-10 often in real-time on the comparison pages.
What if I can't find stock of 02540.3-10?
You can fill out our help required form which you can use to request a quote for 02540.3-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.