02527.0-00 Task & Inspection Lighting by STEGO Elektrotechnik

LIGHT W/ ON/OFF SWITCH, 11W, 230VAC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$118.79

Distributor Stock
Logo for Farnell
Farnell
from US$118.79
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Length 345mm
Lamp Base Type 2G7
Light Source Compact Fluorescent
Supply Voltage 230VAC
Power Rating 11W
RoHS Compliant Yes

Alternative Descriptions

Light W/ On/Off Switch, 11W, 230Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02527.0-00?

Additional datasheets, footprints and schematics for 02527.0-00 are listed on our Part Details page. You can also find images and similar parts to 02527.0-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02527.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02527.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02527.0-00 fall under?

The 02527.0-00 is listed under Lighting Products > Task & Inspection Lighting.

Can I view similar or alternative parts?

You can view similar parts to 02527.0-00 when available in the Task & Inspection Lighting range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02527.0-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 02527.0-00 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 02527.0-00 have stock available?

Authorised distributors including Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 02527.0-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02527.0-00 often in real-time on the comparison pages.

What if I can't find stock of 02527.0-00?

You can fill out our help required form which you can use to request a quote for 02527.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay