Status: | Unknown |
---|---|
Series: | PICO II 251 Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
124
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
1,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
190
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
124
in stock
|
Buy Now | |
element14
from US$0.51
|
124
in stock
|
Buy Now | |
Rutronik
from US$0.43
|
-
|
Buy Now |
Fuse Current | 5A |
---|---|
Voltage Rating VAC | 125V |
Product Range | PICO II 251 Series |
Voltage Rating V DC | 125V |
Blow Characteristic | Very Fast Acting |
Fuse Case Style | Axial Leaded |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 300A |
SVHC | No SVHC (12-Jan-2017) |
FUSE 125V PICO II FA RoHS 10A | Future Electronics |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Pcb, 5A, 125V, Very Fast Acting | Newark Electronics |
FUSE, PCB, 5A, 125V, VERY FAST ACTING | element14 |
PICOFUSE 5A VERYFAST AXIAL 125V | Rutronik |
Where can I find additional details, specifications and documents for a 0251005.HAT1L?
Additional datasheets, footprints and schematics for 0251005.HAT1L are listed on our Part Details page. You can also find images and similar parts to 0251005.HAT1L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0251005.HAT1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0251005.HAT1L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0251005.HAT1L fall under?
The 0251005.HAT1L is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0251005.HAT1L when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0251005.HAT1L you can contact the distributor directly for product support, shipping queries etc.
Is the 0251005.HAT1L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0251005.HAT1L have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 0251005.HAT1L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0251005.HAT1L often in real-time on the comparison pages.
What if I can't find stock of 0251005.HAT1L?
You can fill out our help required form which you can use to request a quote for 0251005.HAT1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.