Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.11
|
4,221
in stock
|
Buy Now | |
element14
from US$4.67
|
2,787
in stock
|
Buy Now | |
PEI-Genesis
from US$4.61
|
628
in stock
|
Buy Now | |
Newark Electronics
from US$5.42
|
141
in stock
|
Buy Now | |
TTI Europe
from US$4.95
|
51
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Conductive Dust Cap |
---|---|
For Use With | ITT Cannon ARINC DPXB Series Size 34 Rack & Panel Connectors |
Connector Body Material | - |
Product Range | - |
Body Material | Aluminium Alloy |
Gender | Receptacle |
Connector Accessories Dust Cap Shell Size 34 | Avnet America |
Where can I find additional details, specifications and documents for a 025-0767-001?
Additional datasheets, footprints and schematics for 025-0767-001 are listed on our Part Details page. You can also find images and similar parts to 025-0767-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 025-0767-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 025-0767-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 025-0767-001 fall under?
The 025-0767-001 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 025-0767-001 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 025-0767-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 025-0767-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 025-0767-001 have stock available?
Authorised distributors including Farnell, element14, PEI-Genesis, Newark Electronics and TTI Europe have stock available or on a lead time for 025-0767-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 025-0767-001 often in real-time on the comparison pages.
What if I can't find stock of 025-0767-001?
You can fill out our help required form which you can use to request a quote for 025-0767-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.