Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.43
External Height - Imperial | 5.91" |
---|---|
External Height - Metric | 150mm |
External Width - Imperial | 15.98" |
External Width - Metric | 406mm |
External Depth - Imperial | 10.83" |
External Depth - Metric | 275mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | ANSI ASTM |
Charge Decay Time | 2s |
Colour | Black |
ESD Storage Type | Rack |
Material | Polypropylene |
Surface Resistivity Max | 10000ohm/sq |
Pcb Rack, Conduct, 380Mm X 280Mm X 165Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 025-0026?
Additional datasheets, footprints and schematics for 025-0026 are listed on our Part Details page. You can also find images and similar parts to 025-0026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 025-0026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 025-0026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 025-0026 fall under?
The 025-0026 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Production.
Can I view similar or alternative parts?
You can view similar parts to 025-0026 when available in the PCB Production range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 025-0026 you can contact the distributor directly for product support, shipping queries etc.
Is the 025-0026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 025-0026 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 025-0026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 025-0026 often in real-time on the comparison pages.
What if I can't find stock of 025-0026?
You can fill out our help required form which you can use to request a quote for 025-0026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.