Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.43
Accessory Type | Shroud |
---|---|
For Use With | DIN 41612 Connectors |
Product Range | - |
Contact Termination | Wire Wrap |
No. of Contacts | 160Contacts |
No. of Rows | 5Rows |
Pin Length | 17mm |
Pitch Spacing | 2.54mm |
Pin Shroud Header | Newark Electronics |
Harbus 64 5 Position 2.54 mm Pitch DIN41612 Shrouded Pin Connector | Future Electronics |
Backplane Connectors, Wt 7.00 g, Har-bus 64 Series | HARTING 02440000007 | RS Americas |
40K1708 | element14 |
DIN-SIGNAL HARBUS64 SHROUD F. | TTI Europe |
DIN-Signal harbus64 shroud f. pcb 2,8 | Boersig |
Where can I find additional details, specifications and documents for a 02440000007?
Additional datasheets, footprints and schematics for 02440000007 are listed on our Part Details page. You can also find images and similar parts to 02440000007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02440000007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02440000007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02440000007 fall under?
The 02440000007 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 02440000007 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02440000007 you can contact the distributor directly for product support, shipping queries etc.
Is the 02440000007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02440000007 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 02440000007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02440000007 often in real-time on the comparison pages.
What if I can't find stock of 02440000007?
You can fill out our help required form which you can use to request a quote for 02440000007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.