Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.38
No. of Rows | 2 Row, 2Rows |
---|---|
No. of Positions | 12Ways |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Pitch Spacing | - |
Rated Current | 24A |
Rated Voltage | 400V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Multipin terminal strip, 2.5 mm | RS |
TERMINAL BLOCK, BARRIER, 12POS, 12AWG | Farnell |
Terminal Strip, 24 Position, 22-12Awg | Newark Electronics |
Conn Terminal Strip F 24 POS Screw Cable Mount 20A | Avnet America |
MK 3/12 | TTI Europe |
Where can I find additional details, specifications and documents for a 0243520000?
Additional datasheets, footprints and schematics for 0243520000 are listed on our Part Details page. You can also find images and similar parts to 0243520000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0243520000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0243520000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0243520000 fall under?
The 0243520000 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0243520000 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0243520000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0243520000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0243520000 have stock available?
Authorised distributors including RS, Farnell, element14, Newark Electronics and Avnet America have stock available or on a lead time for 0243520000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0243520000 often in real-time on the comparison pages.
What if I can't find stock of 0243520000?
You can fill out our help required form which you can use to request a quote for 0243520000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.