Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
024278-000,
1-1190188-2 |
Prices starting from US$3.47
Shield Outside Diameter (Max) | .18 in |
---|---|
Lead Stranding | Stranded |
Lead Color | White/White With Black Stripe |
Lead Plating Material | Tin |
Cable Shield Material | Silver, Tin |
Pre-Installed Lead Type | 55A0111 |
Conductor Outside Diameter | .012 – .027in, .3 – .7mm |
Jacket Outside Diameter | .1 – .205in, 2.54 – 5.2mm |
Pre-Installed Lead Wire Size | .38mm², 22AWG |
Overall Length | 17mm, .85in, 21.5mm, .67in |
Dielectric Outside Diameter | 3.95mm, .155in |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Applies To | Coaxial Cable |
Temperature Indicator Type | No |
Splice Type | SolderSleeve |
Temperature Indicator | No |
Product Type | Coax Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 150°C |
1-1190188-2,024278-000 | Heilind Electronics |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing D-181-3222-90/9 | Sager |
Where can I find additional details, specifications and documents for a 024278-000?
Additional datasheets, footprints and schematics for 024278-000 are listed on our Part Details page. You can also find images and similar parts to 024278-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 024278-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 024278-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 024278-000 fall under?
The 024278-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 024278-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 024278-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 024278-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 024278-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Boersig, Avnet America and TTI Europe have stock available or on a lead time for 024278-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 024278-000 often in real-time on the comparison pages.
What if I can't find stock of 024278-000?
You can fill out our help required form which you can use to request a quote for 024278-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.