Status: | Unknown |
---|---|
Series: | 242 Series |
RoHS: | Unknown |
Prices starting from US$2.84
Fuse Current | 125mA |
---|---|
Product Range | 242 Series |
Voltage Rating VAC | 250VAC |
Voltage Rating V DC | 250VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 4kA |
Breaking Capacity Current DC | 4kA |
Approval Category | UL Recognised |
Breaking Capacity | 4kA @ 250V AC / DC |
External Diameter | 3.02mm |
External Length / Height | 8.4mm |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Size Imperial | 0.119" x 0.331" |
Fuse Type Blowing Characteristic | Fast Acting |
Length | 8.4mm |
Standard | EN50020 |
Fuse, Barrier Network, Smd, 125Ma | Newark Electronics |
FUSE, BARRIER NETWORK, SMD, 125MA | element14 |
Barrier Network red 125mA fast | Rutronik |
FUSE 250V BARRIER FUSE SMT .125A | Future Electronics |
125 AMP 250 V BARRIER | TTI Europe |
Where can I find additional details, specifications and documents for a 0242.125UR?
Additional datasheets, footprints and schematics for 0242.125UR are listed on our Part Details page. You can also find images and similar parts to 0242.125UR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0242.125UR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0242.125UR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0242.125UR fall under?
The 0242.125UR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0242.125UR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0242.125UR you can contact the distributor directly for product support, shipping queries etc.
Is the 0242.125UR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0242.125UR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for 0242.125UR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0242.125UR often in real-time on the comparison pages.
What if I can't find stock of 0242.125UR?
You can fill out our help required form which you can use to request a quote for 0242.125UR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.