Status: | Unknown |
---|---|
Series: | 242 Series |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
2,149
in stock
|
Buy Now | |
TTI Europe
from US$1.78
|
76,000
in stock
|
Buy Now | |
Future Electronics
from US$2.56
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$2.74
|
636
in stock
|
Buy Now | |
Chip One Stop
from US$2.56
|
522
in stock
|
Buy Now | |
CoreStaff
from US$2.87
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.31
|
367
in stock
|
Buy Now | |
element14
from US$3.55
|
216
in stock
|
Buy Now | |
Farnell
from US$4.27
|
216
in stock
|
Buy Now | |
Rutronik
from US$3.00
|
-
|
Buy Now | |
RS Americas
from US$5.39
|
-
|
Buy Now |
Fuse Current | 100mA |
---|---|
Product Range | 242 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
Blow Characteristic | Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 4kA |
Breaking Capacity Current DC | 4kA |
SVHC | No SVHC (20-Jun-2016) |
.1 AMP 250V FA | TTI Europe |
242 Series Fast-Acting 250 V 0.1 A ╪ 3.02 x 8.4 mm Barrier Network Fuse | Future Electronics |
Fuse 250V BARRIER SMT 0.100A | RS |
Littelfuse Fuse, 100mA, 250V, Super Fast Blow | Distrelec |
Surface Mount Fuse | Newark Electronics |
Fuse: fuse | Transfer Multisort Elektronik |
SMD FUSE, FAST ACTING, 0.1A, 250VDC, SMD | element14 |
Barrier Network red 0.1A fast | Rutronik |
Fuse 250V BARRIER SMT 0.100A | Littelfuse 0242.100UR | RS Americas |
Where can I find additional details, specifications and documents for a 0242.100UR?
Additional datasheets, footprints and schematics for 0242.100UR are listed on our Part Details page. You can also find images and similar parts to 0242.100UR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0242.100UR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0242.100UR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0242.100UR fall under?
The 0242.100UR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0242.100UR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0242.100UR you can contact the distributor directly for product support, shipping queries etc.
Is the 0242.100UR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0242.100UR have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Distrelec and Chip One Stop have stock available or on a lead time for 0242.100UR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0242.100UR often in real-time on the comparison pages.
What if I can't find stock of 0242.100UR?
You can fill out our help required form which you can use to request a quote for 0242.100UR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.