Status: | Unknown |
---|---|
Series: | 242 Series |
RoHS: | Unknown |
Prices starting from US$2.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.03
|
27
in stock
|
Buy Now | |
TTI Europe
from US$2.56
|
70,000
in stock
|
Buy Now | |
Future Electronics
from US$2.56
|
30,500
in stock
|
Buy Now | |
Chip One Stop
from US$2.39
|
919
in stock
|
Buy Now | |
CoreStaff
from US$2.87
|
500
in stock
|
Buy Now | |
Distrelec
from US$8.34
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$3.66
|
27
in stock
|
Buy Now | |
element14
from US$2.98
|
27
in stock
|
Buy Now | |
Rutronik
from US$2.81
|
-
|
Buy Now |
Fuse Current | 80mA |
---|---|
Product Range | 242 Series |
Voltage Rating VAC | 250VAC |
Voltage Rating V DC | 250VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 4kA |
Breaking Capacity Current DC | 4kA |
Approval Category | UL Recognised |
Breaking Capacity | 4kA @ 250V AC / DC |
Colour Code | Green |
External Diameter | 3.02mm |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Breaking Capacity Voltage DC | 250V |
Fuse Size Held | 3.02mm x 8.04mm |
Fuse Size Imperial | 0.12" x 0.18" |
Length | 8.4mm |
Standard | EN50020 |
Termination Type | Surface Mount Device |
.08 AMP 250V FA | TTI Europe |
242 Series Fast-Acting 250 V 80 mA ╪ 3.02 x 8.4 mm Barrier Network Fuse | Future Electronics |
Littelfuse Fuse, 80mA, 250V, Super Fast Blow | Distrelec |
Fuse, Barrier Network, Smd, 80Ma | Newark Electronics |
FUSE, BARRIER NETWORK, SMD, 80MA | element14 |
Barrier Network gold 0.08A fast | Rutronik |
Where can I find additional details, specifications and documents for a 0242.080UR?
Additional datasheets, footprints and schematics for 0242.080UR are listed on our Part Details page. You can also find images and similar parts to 0242.080UR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0242.080UR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0242.080UR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0242.080UR fall under?
The 0242.080UR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0242.080UR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0242.080UR you can contact the distributor directly for product support, shipping queries etc.
Is the 0242.080UR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0242.080UR have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, CoreStaff and Distrelec have stock available or on a lead time for 0242.080UR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0242.080UR often in real-time on the comparison pages.
What if I can't find stock of 0242.080UR?
You can fill out our help required form which you can use to request a quote for 0242.080UR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.