Status: | Unknown |
---|---|
Series: | Series 2410 |
RoHS: | Unknown |
Product Range | Series 2410 |
---|---|
Contact Configuration | DPST-NO |
Switch Operation | - |
Contact Current Max | 6A |
Contact Voltage AC Nom | 250V |
External Height | 43.5mm |
External Width | 100.5mm |
External Depth | 196mm |
SVHC | No SVHC (07-Jul-2017) |
Switch: foot | Transfer Multisort Elektronik |
Foot Switch, Dpst-No, 6A, 250Vac | Newark Electronics |
FOOT SWITCH, DPST-NO, 6A, 250VAC | element14 |
Where can I find additional details, specifications and documents for a 02410.1001-03?
Additional datasheets, footprints and schematics for 02410.1001-03 are listed on our Part Details page. You can also find images and similar parts to 02410.1001-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02410.1001-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02410.1001-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02410.1001-03 fall under?
The 02410.1001-03 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 02410.1001-03 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02410.1001-03 you can contact the distributor directly for product support, shipping queries etc.
Is the 02410.1001-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02410.1001-03 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 02410.1001-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02410.1001-03 often in real-time on the comparison pages.
What if I can't find stock of 02410.1001-03?
You can fill out our help required form which you can use to request a quote for 02410.1001-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.