Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-SPT-168,
6-1199097-0 |
Color | Gray |
---|---|
LED Compatible | Yes |
Dimensions | 3.75 x 1.98 x 1.46in |
Load Rating (Ballast) | 1900VA |
Fail Mode | On |
Voltage Rating | 185 – 305VAC |
Load Rating (Tungsten) | 2000W |
Housing Material | Polycarbonate with UV-Stabilized Window |
UL Rating | Yes |
CSA Certified | Yes |
Mounting Style | Conduit Mount with Swivel |
Turn ON Light Level | 1.5fc |
Application | Dusk-to-dawn lighting control Turn OFF delay prevents loads switching OFF due to car headlights and lightning. Adjustable slide bar allows field adjustment to satisfy various lighting environments. |
Turn ON Time Delay | 30 – 45seconds |
Warranty | 6 Years |
OFF/ON Ratio | 4:1 |
Wire Leads | 6 in, 14 AWG, Rated 105°C |
Product Use | Parking Lot, Building Perimeters, Outdoor Signs. |
Packaging Method | Individually Boxed Units |
Product Availability | AMERICAS, ANZPAC, EMEA, ASIA |
Product Type | Commercial/Industrial |
Light Sensor | CdS Photocell |
Product Family | SPT Series |
Technology | Thermal |
Operating Temperature Range | -40 – 65°C |
Photocontrol CdS Photocell 185V to 305V 2000W/1900VA Swivel Base Box | Avnet America |
ALR-SPT-168 | TE Connectivity 023838-000 | RS Americas |
Where can I find additional details, specifications and documents for a 023838-000?
Additional datasheets, footprints and schematics for 023838-000 are listed on our Part Details page. You can also find images and similar parts to 023838-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 023838-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 023838-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 023838-000 fall under?
The 023838-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 023838-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 023838-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 023838-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 023838-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 023838-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 023838-000 often in real-time on the comparison pages.
What if I can't find stock of 023838-000?
You can fill out our help required form which you can use to request a quote for 023838-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.