Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$810.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$996.31
|
No stock
|
Buy Now | |
RS Americas
from US$1,577.07
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$922.25
|
-
|
Buy Now | |
Avnet America
from US$892.16
|
-
|
Buy Now | |
element14
from US$907.41
|
-
|
Buy Now | |
TTI Europe
from US$927.30
|
-
|
Buy Now | |
Richardson RFPD
from US$810.08
|
-
|
Buy Now | |
Sager
from US$1,008.09
|
-
|
Buy Now |
Linear Transducers, DC Operated 0.25" Gauge Head, GCA Series | TE Connectivity 02350511-000 | RS Americas |
Ga-Hd Gcd-121-250 Assy |Te Connectivity 02350511-000 | Newark Electronics |
Linear Type Position Sensor 250G Shock ±15V | Avnet America |
LINEAR DISPLACEMENT SENSOR | TTI Europe |
POSITION SENSORS | Richardson RFPD |
Linear Displacement Sensors GCD DC OPERATED .25IN GAGE HEADS | Sager |
Where can I find additional details, specifications and documents for a 02350511-000?
Additional datasheets, footprints and schematics for 02350511-000 are listed on our Part Details page. You can also find images and similar parts to 02350511-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02350511-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02350511-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02350511-000 fall under?
The 02350511-000 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to 02350511-000 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02350511-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 02350511-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02350511-000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 02350511-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02350511-000 often in real-time on the comparison pages.
What if I can't find stock of 02350511-000?
You can fill out our help required form which you can use to request a quote for 02350511-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.