Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$485.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$703.94
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$665.22
|
68
in stock
|
Buy Now | |
element14
from US$638.67
|
68
in stock
|
Buy Now | |
TE Store
from US$755.06
|
20
in stock
|
Buy Now | |
RS Americas
from US$815.47
|
2
in stock
|
Buy Now | |
Future Electronics
from US$594.62
|
-
|
Buy Now | |
Avnet America
from US$534.59
|
-
|
Buy Now | |
Avnet Asia
from US$698.43
|
-
|
Buy Now | |
Richardson RFPD
from US$485.40
|
-
|
Buy Now | |
Sager
from US$604.05
|
-
|
Buy Now |
Excitation Voltage | 1Vrms, 3Vrms |
---|---|
Output Type | 4 – 20mA, ±5VDC, 0 – 10VDC, 0 – 5VDC |
Line Power Voltage Requirements | 10 – 18VDC, 18 – 30VDC |
Mounting | Standard DIN-3 Rail Mount |
Transducer Type | LVDT or RVDT with 4, 5 or 6 wires |
Display | No |
Transducer Channels | 1 |
Excitation Frequency | 5kHz, 10kHz, 2.5kHz |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Singal Conditioning Mod, Lvdt/Rvdt | Newark Electronics |
SINGAL CONDITIONING MOD, LVDT/RVDT | element14 |
LDM-1000 LVDT CONDITIONER DIN Line Power Voltage Requirements: 10 – 18 VDC 18 – 30 VDC Signal Conditioning - LVDT/RVDT Output Type: 4 – 20 mA Signal Conditioning - LVDT/RVDT Output Type: ±5 VDC 0 – 5 VDC 0 – 10 VDC Transducer Type: LVDT or RVDT with 4, 5 or 6 wires Operating Temperature Range: -25 – 85 °C Signal Conditioner | 10 – 18 VDC 4 – 20 mA | Part Number: 02291333-000 | Internal Number: 02291333-000 | TE Connectivity | TE Store |
Signal Conditioning Module, 0.05-2.5 VRMS, 18 to 30 VDC, 65mA, DIN Rail Mount | TE Connectivity 02291333-000 | RS Americas |
Signal Conditioning Module LVDT/RVDT 10VDC to 30VDC 65mA DIN Rail | Avnet America |
POSITION SENSORS | Richardson RFPD |
Sensor Hardware & Accessories LDM-1000 LVDT | Sager |
Where can I find additional details, specifications and documents for a 02291333-000?
Additional datasheets, footprints and schematics for 02291333-000 are listed on our Part Details page. You can also find images and similar parts to 02291333-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02291333-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02291333-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02291333-000 fall under?
The 02291333-000 is listed under Sensors > Position Sensors > Signal Conditioning - LVDT/RVDT.
Can I view similar or alternative parts?
You can view similar parts to 02291333-000 when available in the Signal Conditioning - LVDT/RVDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02291333-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 02291333-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02291333-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for 02291333-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02291333-000 often in real-time on the comparison pages.
What if I can't find stock of 02291333-000?
You can fill out our help required form which you can use to request a quote for 02291333-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.