Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 100mm |
External Width - Metric | 160mm |
External Depth - Metric | 360mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.94" |
External Width - Imperial | 6.3" |
External Depth - Imperial | 14.17" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jun-2015) |
Protected from spray and fully dust-proof. High-end industrial case, extremely robust and can also be used in the open thanks to its high protection class. | Conrad |
Small Enclosure, Polycarbonate, Grey | Newark Electronics |
ENCLOSURE, POLYCARBONATE, IP65 | Farnell |
M 251 MAKROLON-GEHĂ„USE | Boersig |
Where can I find additional details, specifications and documents for a 02251000?
Additional datasheets, footprints and schematics for 02251000 are listed on our Part Details page. You can also find images and similar parts to 02251000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02251000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02251000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02251000 fall under?
The 02251000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 02251000 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02251000 you can contact the distributor directly for product support, shipping queries etc.
Is the 02251000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02251000 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 02251000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02251000 often in real-time on the comparison pages.
What if I can't find stock of 02251000?
You can fill out our help required form which you can use to request a quote for 02251000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.