Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cable Pull Grip |
---|---|
Features | Light-Duty, Single Weave, Tin-Coated Bronze |
Internal Diameter | 1.27cm |
Length | 26.67cm |
RoHS Compliant | NA |
Cable Pull/Grip, Closed Mesh, Single Eye, 26.67Cm L | Newark Electronics |
LD SGL EYE SERV DRP, .41 .50inch, CLS | Hubbell Wiring Device-Kellems 02216004 | RS Americas |
Service Drop Wire Mesh Cable Grip, Light Duty, Tinned Bronze | Carlton-Bates |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a 02216004?
Additional datasheets, footprints and schematics for 02216004 are listed on our Part Details page. You can also find images and similar parts to 02216004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02216004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02216004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02216004 fall under?
The 02216004 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Management Tools.
Can I view similar or alternative parts?
You can view similar parts to 02216004 when available in the Cable Management Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02216004 you can contact the distributor directly for product support, shipping queries etc.
Is the 02216004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02216004 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 02216004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02216004 often in real-time on the comparison pages.
What if I can't find stock of 02216004?
You can fill out our help required form which you can use to request a quote for 02216004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.