Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.17
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 55mm |
External Width - Metric | 80mm |
External Depth - Metric | 120mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.17" |
External Width - Imperial | 3.15" |
External Depth - Imperial | 4.72" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jun-2015) |
Enclosure, Ip65, Multipurpose, 55 Mm, 80 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant: Yes |Bopla 02215000 | Newark Electronics |
HOUSING, PLASTIC, POLYCARBONATE | element14 |
Enclosure: multipurpose | Transfer Multisort Elektronik |
M 215 MAKROLON-GEHÄUSE | Boersig |
Where can I find additional details, specifications and documents for a 02215000?
Additional datasheets, footprints and schematics for 02215000 are listed on our Part Details page. You can also find images and similar parts to 02215000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02215000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02215000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02215000 fall under?
The 02215000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 02215000 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02215000 you can contact the distributor directly for product support, shipping queries etc.
Is the 02215000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02215000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 02215000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02215000 often in real-time on the comparison pages.
What if I can't find stock of 02215000?
You can fill out our help required form which you can use to request a quote for 02215000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.