Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cover Type | Enclosure Cover |
---|---|
Cover Material | Phenolic |
Cover Color | Black |
For Use With | Davies Molding Electronic Enclosures |
External Depth - Metric | 95.3mm |
External Width - Metric | 67.3mm |
RoHS Compliant | Yes |
Cover, For 220/220A/220B Enclosures, Phenolic, Glossy Black | Davies Molding 0221 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Clip, Miniature, Banana Plug |Grayhill 0221 | Newark Electronics |
Conn Banana PL 1 POS ST 1 Port | Avnet America |
Test Clips Mini Banana Plug | Sager |
Where can I find additional details, specifications and documents for a 0221?
Additional datasheets, footprints and schematics for 0221 are listed on our Part Details page. You can also find images and similar parts to 0221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0221 fall under?
The 0221 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Covers.
Can I view similar or alternative parts?
You can view similar parts to 0221 when available in the Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0221 you can contact the distributor directly for product support, shipping queries etc.
Is the 0221 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0221 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, element14 and Sager have stock available or on a lead time for 0221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0221 often in real-time on the comparison pages.
What if I can't find stock of 0221?
You can fill out our help required form which you can use to request a quote for 0221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.