Status: | Unknown |
---|---|
Series: | Slo-Blo 219XA Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
40
in stock
|
Buy Now | |
Chip Outpost
from US$0.90
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
879
in stock
|
Buy Now | |
element14
from US$2.25
|
879
in stock
|
Buy Now | |
Farnell
from US$1.69
|
879
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 3.15A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | Slo-Blo 219XA Series |
Breaking Capacity Current AC | 150A |
Approval Bodies | IEC |
Breaking Capacity | 150A @ 250V AC |
Cartridge Fuse Material | Glass |
FUSE GLASS 3.15A 250VAC 5X20MM | Chip Outpost |
219XA Series 250 V 3.15 A Time Lag Glass Body Cartridge Fuse | Future Electronics |
Cartridge Fuse, Time Delay, 3.15A, 250V | Newark Electronics |
CARTRIDGE FUSE, TIME DELAY, 3.15A, 250V | element14 |
Time Lag 5x20mm Fuse 250V 3.15A | RS |
Time Lag 5x20mm Fuse 250V 3.15A | Littelfuse 02193.15MXABP | RS Americas |
Cylindrical Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a 02193.15MXABP?
Additional datasheets, footprints and schematics for 02193.15MXABP are listed on our Part Details page. You can also find images and similar parts to 02193.15MXABP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02193.15MXABP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02193.15MXABP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02193.15MXABP fall under?
The 02193.15MXABP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 02193.15MXABP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02193.15MXABP you can contact the distributor directly for product support, shipping queries etc.
Is the 02193.15MXABP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02193.15MXABP have stock available?
Authorised distributors including Chip Outpost, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 02193.15MXABP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02193.15MXABP often in real-time on the comparison pages.
What if I can't find stock of 02193.15MXABP?
You can fill out our help required form which you can use to request a quote for 02193.15MXABP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.