02192500-060 Sensors by TE Connectivity

R60D / Bag/Box

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$632.14

Distributor Stock
Logo for Newark
Newark
from US$690.50
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1,190.00
1
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$774.38
-
Buy Now
Logo for RS Americas
RS Americas
from US$1,335.77
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$632.14
-
Buy Now
Logo for Sager
Sager
from US$786.67
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

R60D |Te Connectivity Sensors 02192500-060 | Newark Electronics
R60D Series 13.5 û 16.5 VDC 25mA Angular Rotary Variable Inductance Transducer | Future Electronics
R60D PRODUCT ASSEMBLY | TE Connectivity 02192500-060 | RS Americas
POSITION SENSORS | Richardson RFPD
Industrial Motion & Position Sensors SCHAEVITZ R60D RVIT | Sager
Angular Type Position Sensor 13.5V to 16.5V | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02192500-060?

Additional datasheets, footprints and schematics for 02192500-060 are listed on our Part Details page. You can also find images and similar parts to 02192500-060 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02192500-060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02192500-060 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02192500-060 fall under?

The 02192500-060 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to 02192500-060 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02192500-060 you can contact the distributor directly for product support, shipping queries etc.

Is the 02192500-060 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 02192500-060 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for 02192500-060.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02192500-060 often in real-time on the comparison pages.

What if I can't find stock of 02192500-060?

You can fill out our help required form which you can use to request a quote for 02192500-060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay